S-19316BAGA-M5T1U7
S-19316BAGA-M5T1U7
Active
Description:  IC REG LINEAR 1.8V 40MA SOT23-5
Manufacturer:  ABLIC Inc
History Price: $2.93000
In Stock: 35520
S-19316BAGA-M5T1U7 vs S-19316BADA-S8T1U7
Manufacturer
Series
Automotive, AEC-Q100, S-19316
Automotive, AEC-Q100, S-19316
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
36V
36V
Voltage - Output (Min/Fixed)
1.8V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.95V @ 30mA
0.6V @ 30mA
Current - Output
40mA
40mA
Current - Quiescent (Iq)
5 μA
5 μA
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Exposed Pad
Supplier Device Package
SOT-23-5
8-HTMSOP