Series
Automotive, AEC-Q100, S-19316
Automotive, AEC-Q100, S-19514
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Positive
Positive
Voltage - Input (Max)
36V
36V
Voltage - Output (Min/Fixed)
5.3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.45V @ 30mA
0.6V @ 250mA
Current - Output
40mA
250mA
Current - Quiescent (Iq)
5 μA
9.5 μA
Current - Supply (Max)
-
-
Control Features
-
Reset Out, Watchdog
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTMSOP
8-HSOPA