S-19518AFKA-E8T1U4
S-19518AFKA-E8T1U4
Active
Description:  IC REG LINEAR 5V 250MA 8HSOPA
Manufacturer:  ABLIC Inc
History Price: $1.45950
In Stock: 28340
S-19518AFKA-E8T1U4 vs S-19515AY3A-E8T1U4
Manufacturer
Series
Automotive, AEC-Q100, S-19518
Automotive, AEC-Q100, S-19515
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
36V
36V
Voltage - Output (Min/Fixed)
5V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 250mA
0.6V @ 250mA
Current - Output
250mA
250mA
Current - Quiescent (Iq)
9.8 μA
9.5 μA
Current - Supply (Max)
-
-
PSRR
60dB (100Hz)
65dB (100Hz)
Control Features
Enable, Reset Out, Watchdog
Reset Out, Watchdog
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HSOPA
8-HSOPA