Series
Automotive, AEC-Q100, S-19518
Automotive, AEC-Q100, S-19316
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Positive
Positive
Voltage - Input (Max)
36V
36V
Voltage - Output (Min/Fixed)
5V
1.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 250mA
1.95V @ 30mA
Current - Output
250mA
40mA
Current - Quiescent (Iq)
9.8 μA
5 μA
Current - Supply (Max)
-
-
Control Features
Enable, Reset Out, Watchdog
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Exposed Pad
Supplier Device Package
8-HSOPA
8-HTMSOP