S-80815CNY-Z2-U
S-80815CNY-Z2-U
Active
Description:  IC SUPERVISOR 1 CHANNEL TO92-3
Manufacturer:  ABLIC Inc
History Price: $0.30740
In Stock: 20100
S-80815CNY-Z2-U vs S-80960CNNB-G9WT2G
Manufacturer
Series
S-808xxC
S-809xxC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
1.5V
6V
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
-
20ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
SC-82A, SOT-343
Supplier Device Package
TO-92-3
SC-82AB