Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ ABLIC Inc S-80857CLNB-B7IT2G
S-80857CLNB-B7IT2G
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL SC82AB
Manufacturer:
ABLIC Inc
Datasheet:
S-80857CLNB-B7IT2G Datasheet
History Price: $0.39000
In Stock: 29940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
S-80857CLNB-B7IT2G vs S-80958CLPF-G7UTFU
Part No
S-80857CLNB-B7IT2G
S-80958CLPF-G7UTFU
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
ABLIC Inc
ABLIC Inc
Series
S-808xxC
S-809xxC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
5.7V
5.8V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
-
18ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-82A, SOT-343
4-SMD, Flat Leads
Supplier Device Package
SC-82AB
SNT-4A