S-80857CLNB-B7IT2G
S-80857CLNB-B7IT2G
Active
Description:  IC SUPERVISOR 1 CHANNEL SC82AB
Manufacturer:  ABLIC Inc
History Price: $0.39000
In Stock: 29940
S-80857CLNB-B7IT2G vs S-80959CNMC-G9VT2U
Manufacturer
Series
S-808xxC
S-809xxC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
5.7V
5.9V
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
-
20ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-82A, SOT-343
SC-74A, SOT-753
Supplier Device Package
SC-82AB
SOT-23-5