S-80958CNPF-G9UTFG
S-80958CNPF-G9UTFG
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SNT-4A
Manufacturer:  ABLIC Inc
History Price: Obsolete
In Stock: 28000
S-80958CNPF-G9UTFG vs S-80958CNMC-G9UT2U
Manufacturer
Series
S-809xxC
S-809xxC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
5.8V
5.8V
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
20ms Minimum
20ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Flat Leads
SC-74A, SOT-753
Supplier Device Package
SNT-4A
SOT-23-5