Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ ABLIC Inc S-80958CNPF-G9UTFG
S-80958CNPF-G9UTFG
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL SNT-4A
Manufacturer:
ABLIC Inc
Datasheet:
S-80958CNPF-G9UTFG Datasheet
History Price: Obsolete
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
S-80958CNPF-G9UTFG vs S-80960CLNB-G7WT2G
Part No
S-80958CNPF-G9UTFG
S-80960CLNB-G7WT2G
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
ABLIC Inc
ABLIC Inc
Series
S-809xxC
S-809xxC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
5.8V
6V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
20ms Minimum
18ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Flat Leads
SC-82A, SOT-343
Supplier Device Package
SNT-4A
SC-82AB