Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ ABLIC Inc S-80960CLNB-G7WT2U
S-80960CLNB-G7WT2U
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL SC82AB
Manufacturer:
ABLIC Inc
Datasheet:
S-80960CLNB-G7WT2U Datasheet
History Price: $0.40350
In Stock: 14220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
S-80960CLNB-G7WT2U vs S-80957CNNB-G9TT2G
Part No
S-80960CLNB-G7WT2U
S-80957CNNB-G9TT2G
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
ABLIC Inc
ABLIC Inc
Series
S-809xxC
S-809xxC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
6V
5.7V
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
18ms Minimum
20ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-82A, SOT-343
SC-82A, SOT-343
Supplier Device Package
SC-82AB
SC-82AB