Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ ABLIC Inc S-80960CNNB-G9WT2G
S-80960CNNB-G9WT2G
Not For New Designs
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL SC82AB
Manufacturer:
ABLIC Inc
Datasheet:
S-80960CNNB-G9WT2G Datasheet
History Price: $0.40350
In Stock: 42520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
S-80960CNNB-G9WT2G vs S-80959CLMC-G7VT2U
Part No
S-80960CNNB-G9WT2G
S-80959CLMC-G7VT2U
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
ABLIC Inc
ABLIC Inc
Series
S-809xxC
S-809xxC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
6V
5.9V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
20ms Minimum
18ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-82A, SOT-343
SC-74A, SOT-753
Supplier Device Package
SC-82AB
SOT-23-5