S-8580AB-A6T8U7
S-8580AB-A6T8U7
Active
Description:  LINEAR IC
Manufacturer:  ABLIC Inc
History Price: $0.84893
In Stock: 16380
S-8580AB-A6T8U7 vs S-875021BUP-ABGT2U
Manufacturer
Series
-
S-87x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
-
Positive
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
24V
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.4V @ 30mA
Current - Output
-
30mA
Current - Quiescent (Iq)
-
8 μA
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
-
Voltage Detection
Protection Features
-
Short Circuit
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
SOT-89-5/6
Supplier Device Package
-
SOT-89-5