Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ ABLIC Inc S-875039CUP-ACDT2U
S-875039CUP-ACDT2U
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 30MA SOT89-5
Manufacturer:
ABLIC Inc
Datasheet:
S-875039CUP-ACDT2U Datasheet
History Price: $0.69006
In Stock: 29640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
S-875039CUP-ACDT2U vs S-875039AUP-AADT2U
Part No
S-875039CUP-ACDT2U
S-875039AUP-AADT2U
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
ABLIC Inc
ABLIC Inc
Series
S-87x
S-87x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
24V
24V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.4V @ 30mA
0.4V @ 30mA
Current - Output
30mA
30mA
Current - Quiescent (Iq)
8 μA
8 μA
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
Voltage Detection
Voltage Detection
Protection Features
Short Circuit, Shutdown
Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-89-5/6
SOT-89-5/6
Supplier Device Package
SOT-89-5
SOT-89-5