SC120SKTRT
SC120SKTRT
Not For New Designs
Description:  IC REG BST ADJ/3.3V 900MA SOT23
Manufacturer:  Semtech Corporation
Datasheet:   SC120SKTRT Datasheet
History Price: $1.52000
In Stock: 42800
SC120SKTRT vs SC183CULTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable (Fixed)
Programmable
Number of Outputs
1
1
Voltage - Input (Min)
0.7V
2.9V
Voltage - Input (Max)
4.5V
5.5V
Voltage - Output (Min/Fixed)
1.8V (3.3V)
0.8V
Voltage - Output (Max)
5V
3.3V
Current - Output
80mA
2A
Frequency - Switching
1.2MHz
2.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
16-UFQFN Exposed Pad
Supplier Device Package
SOT-23-6
16-MLPQ-UT (3x3)