SC171MLTRT
SC171MLTRT
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 1A 10MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC171MLTRT Datasheet
History Price: $0.93150
In Stock: 41200
SC171MLTRT vs SC186ULTRT
Series
EcoSpeed
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
3V
2.9V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.75V
0.8V (0.8V ~ 3.3V)
Voltage - Output (Max)
5.23V
5.5V
Current - Output
1A
4A
Frequency - Switching
200kHz ~ 1MHz
1.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
16-UFQFN Exposed Pad
Supplier Device Package
10-MLPD (3x3)
16-MLPQ-UT (3x3)