Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC171MLTRT
SC171MLTRT
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 1A 10MLPD
Manufacturer:
Semtech Corporation
Datasheet:
SC171MLTRT Datasheet
History Price: $0.93150
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC171MLTRT vs SC189LSKTRT
Part No
SC171MLTRT
SC189LSKTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Semtech Corporation
Series
EcoSpeed
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
3V
2.9V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.75V
1.8V
Voltage - Output (Max)
5.23V
-
Current - Output
1A
1.5A
Frequency - Switching
200kHz ~ 1MHz
2.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
SC-74A, SOT-753
Supplier Device Package
10-MLPD (3x3)
SOT-23-5