Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC173AMLTRT
SC173AMLTRT
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 3A 10MLPD
Manufacturer:
Semtech Corporation
Datasheet:
SC173AMLTRT Datasheet
History Price: Obsolete
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC173AMLTRT vs SC185QULTRT
Part No
SC173AMLTRT
SC185QULTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Semtech Corporation
Series
EcoSpeed
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
3V
2.9V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.75V
3.3V
Voltage - Output (Max)
5.23V
-
Current - Output
3A
4A
Frequency - Switching
200kHz ~ 1MHz
1.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
16-UFQFN Exposed Pad
Supplier Device Package
10-MLPD (3x3)
16-MLPQ-UT (3x3)