SC173MLTRT
SC173MLTRT
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 3A 10MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC173MLTRT Datasheet
History Price: $2.57000
In Stock: 40400
SC173MLTRT vs SC171MLTRT
Series
EcoSpeed
EcoSpeed
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
3V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.75V
0.75V
Voltage - Output (Max)
5.23V
5.23V
Current - Output
3A
1A
Frequency - Switching
200kHz ~ 1MHz
200kHz ~ 1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
10-VFDFN Exposed Pad
Supplier Device Package
10-MLPD (3x3)
10-MLPD (3x3)