SC189ASKTRT
SC189ASKTRT
Not For New Designs
Description:  IC REG BUCK 1V 1.5A SOT23-5
Manufacturer:  Semtech Corporation
Datasheet:   SC189ASKTRT Datasheet
History Price: $1.16000
In Stock: 2800
SC189ASKTRT vs SC173AMLTRT
Series
-
EcoSpeed
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
3V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1V
0.75V
Voltage - Output (Max)
-
5.23V
Current - Output
1.5A
3A
Frequency - Switching
2.5MHz
200kHz ~ 1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
10-VFDFN Exposed Pad
Supplier Device Package
SOT-23-5
10-MLPD (3x3)