SC189HULTRT
SC189HULTRT
Not For New Designs
Description:  IC REG BUCK 1.5V 1.5A 6MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC189HULTRT Datasheet
History Price: $0.47600
In Stock: 16800
SC189HULTRT vs SC185LULTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
2.9V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.5V
2.5V
Voltage - Output (Max)
-
-
Current - Output
1.5A
4A
Frequency - Switching
2.5MHz
1.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFDFN Exposed Pad
16-UFQFN Exposed Pad
Supplier Device Package
6-MLPD-UT (2x2)
16-MLPQ-UT (3x3)