Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC189LULTRT
SC189LULTRT
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK 1.8V 1.5A 6MLPD
Manufacturer:
Semtech Corporation
Datasheet:
SC189LULTRT Datasheet
History Price: $1.12000
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC189LULTRT vs SC189BULTRT
Part No
SC189LULTRT
SC189BULTRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
2.9V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.8V
1.1V
Voltage - Output (Max)
-
-
Current - Output
1.5A
1.5A
Frequency - Switching
2.5MHz
2.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFDFN Exposed Pad
6-UFDFN Exposed Pad
Supplier Device Package
6-MLPD-UT (2x2)
6-MLPD-UT (2x2)