SC189TULTRT
SC189TULTRT
Not For New Designs
Description:  IC REG BUCK 2.5V 1.5A 6MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC189TULTRT Datasheet
History Price: $0.56000
In Stock: 32400
SC189TULTRT vs SC189ASKTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
2.9V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
2.5V
1V
Voltage - Output (Max)
-
-
Current - Output
1.5A
1.5A
Frequency - Switching
2.5MHz
2.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFDFN Exposed Pad
SC-74A, SOT-753
Supplier Device Package
6-MLPD-UT (2x2)
SOT-23-5