SC2434SWTRT
SC2434SWTRT
Obsolete
Description:  IC REG CTRLR BUCK 20SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC2434SWTRT Datasheet
History Price: Obsolete
In Stock: 5600
SC2434SWTRT vs SC2442ITSTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
PWM Signal
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
3
2
Output Phases
3
2
Voltage - Supply (Vcc/Vdd)
10V ~ 14V
4.75V ~ 30V
Frequency - Switching
300kHz ~ 1.5MHz
1.1MHz
Duty Cycle (Max)
47%
94%
Synchronous Rectifier
No
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Frequency Control, Phase Control, Power Good
Enable, Frequency Control, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SOIC
24-TSSOP