SC2442H
SC2442H
Obsolete
Description:  IC REG CTRLR BUCK 24TSSOP
Manufacturer:  Semtech Corporation
Datasheet:   SC2442H Datasheet
History Price: Obsolete
In Stock: 4000
SC2442H vs SC2447TSTRT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
PWM Signal
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
2
Output Phases
2
2
Voltage - Supply (Vcc/Vdd)
4.75V ~ 30V
4.65V ~ 15V
Frequency - Switching
1.1MHz
500kHz
Duty Cycle (Max)
94%
88%
Synchronous Rectifier
Yes
No
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Soft Start
Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
28-TSSOP