SC2442ITSTR
SC2442ITSTR
Obsolete
Description:  IC REG CTRLR BUCK 24TSSOP
Manufacturer:  Semtech Corporation
Datasheet:   SC2442ITSTR Datasheet
History Price: Obsolete
In Stock: 3200
SC2442ITSTR vs SC284AULTRC-A0
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
2
-
Output Phases
2
-
Voltage - Supply (Vcc/Vdd)
4.75V ~ 30V
-
Frequency - Switching
1.1MHz
-
Duty Cycle (Max)
94%
-
Synchronous Rectifier
Yes
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Soft Start
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
24-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
24-TSSOP
-