SC2442ITSTRT
SC2442ITSTRT
Obsolete
Description:  IC REG CTRLR BUCK 24TSSOP
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 19600
SC2442ITSTRT vs SC2612ESTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
1
Output Phases
2
1
Voltage - Supply (Vcc/Vdd)
4.75V ~ 30V
4.5V ~ 15V
Frequency - Switching
100kHz ~ 1.1MHz
500kHz
Duty Cycle (Max)
94%
80%
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Soft Start
Enable, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TSSOP
8-SOIC