SC2602LSTRT
SC2602LSTRT
Obsolete
Description:  IC REG CTRLR BUCK 14SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC2602LSTRT Datasheet
History Price: Obsolete
In Stock: 16400
SC2602LSTRT vs SC2604MSTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.2V ~ 12.6V
4.5V ~ 16V
Frequency - Switching
200kHz
400kHz
Duty Cycle (Max)
95%
90%
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Phase Control, Power Good, Soft Start
Enable, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
14-SOIC
8-MSOP