SC2664
SC2664
Obsolete
Description:  IC PWM CTLR 8MSOP
Manufacturer:  Semtech Corporation
Datasheet:   SC2664 Datasheet
History Price: Obsolete
In Stock: 12400
SC2664 vs SC2621IMLTRT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
4V ~ 16V
Frequency - Switching
-
500kHz
Duty Cycle (Max)
-
97%
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Current Limit, Phase Control
Operating Temperature
-
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
14-SOIC