SC2664MSTRT
SC2664MSTRT
Obsolete
Description:  IC PWM CTLR 8MSOP
Manufacturer:  Semtech Corporation
Datasheet:   SC2664MSTRT Datasheet
History Price: Obsolete
In Stock: 28800
SC2664MSTRT vs SC2604MSTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Up
Output Configuration
-
Positive
Topology
-
Boost
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 16V
Frequency - Switching
-
400kHz
Duty Cycle (Max)
-
90%
Synchronous Rectifier
-
No
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Enable, Soft Start
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
-
8-MSOP