SC284AULTRC-A0
SC284AULTRC-A0
Obsolete
Description:  IC REG 2A SYNC STEP DOWN 20MLPQ
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 44400
SC284AULTRC-A0 vs SC2672STRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
2
Output Phases
-
2
Voltage - Supply (Vcc/Vdd)
-
3V ~ 15V
Frequency - Switching
-
300kHz
Duty Cycle (Max)
-
95%
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Enable, Power Good, Soft Start
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SO