SC401BMLTRT
SC401BMLTRT
Obsolete
Description:  IC REG BUCK ADJ 15A 32MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC401BMLTRT Datasheet
History Price: Obsolete
In Stock: 800
SC401BMLTRT vs SC4524ASETRT
Series
EcoSpeed
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
3V
Voltage - Input (Max)
17V
28V
Voltage - Output (Min/Fixed)
0.6V
1V
Voltage - Output (Max)
5.5V
28V
Current - Output
15A
2A
Frequency - Switching
1MHz
200kHz ~ 2MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
32-MLPQ (5x5)
8-SOIC, EDP