SC401BMLTRT
SC401BMLTRT
Obsolete
Description:  IC REG BUCK ADJ 15A 32MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC401BMLTRT Datasheet
History Price: Obsolete
In Stock: 800
SC401BMLTRT vs SC4624MLTRT
Series
EcoSpeed
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
2.3V
Voltage - Input (Max)
17V
5.5V
Voltage - Output (Min/Fixed)
0.6V
0.5V
Voltage - Output (Max)
5.5V
5.5V
Current - Output
15A
4A
Frequency - Switching
1MHz
200kHz ~ 2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
32-MLPQ (5x5)
20-MLPQ (4x4)