SC412AMLTRT
SC412AMLTRT
Obsolete
Description:  IC REG CTRLR BUCK 16MLP
Manufacturer:  Semtech Corporation
Datasheet:   SC412AMLTRT Datasheet
History Price: Obsolete
In Stock: 27200
SC412AMLTRT vs SC4614MSTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3V ~ 25V
4V ~ 18V
Frequency - Switching
325kHz
500kHz
Duty Cycle (Max)
85%
97%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Power Good
Current Limit, Phase Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-MLPQ (3x3)
10-MSOP