Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Semtech Corporation SC414GMLTRT
SC414GMLTRT
Obsolete
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG SYNC BUCK 5V 28MLPQ
Manufacturer:
Semtech Corporation
Datasheet:
SC414GMLTRT Datasheet
History Price: Obsolete
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC414GMLTRT vs SC424MLTRT
Part No
SC414GMLTRT
SC424MLTRT
Category
PMIC - Voltage Regulators - Linear - Switching
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
SmartDrive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Step-Down (Buck) (1), Linear (LDO) (1)
Number of Outputs
2
2
Frequency - Switching
1MHz
200kHz ~ 1MHz
Voltage/Current - Output 1
Adj, 6A
Adj to 0.75V, 6A
Voltage/Current - Output 2
5V, 150mA
5V, 150mA
Voltage/Current - Output 3
-
-
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
3V ~ 28V
3V ~ 28V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
28-MLPQ (4x4)
28-MLPQ (4x4)