SC418ULTRT
SC418ULTRT
Obsolete
Description:  IC REG DL BUCK/LNR 1MHZ 20MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC418ULTRT Datasheet
History Price: Obsolete
In Stock: 47600
SC418ULTRT vs SC417MLTRC
Series
EcoSpeed
EcoSpeed, SmartDrive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Topology
Step-Down (Buck) (1), Linear (LDO) (1)
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs
2
2
Frequency - Switching
1MHz
1MHz
Voltage/Current - Output 1
Controller
Adj, 10A
Voltage/Current - Output 2
0.75V ~ 5.25V, 200mA
5V, 200mA
Voltage/Current - Output 3
-
-
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
3V ~ 28V
3V ~ 28V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
32-WFQFN Exposed Pad
Supplier Device Package
20-MLPQ-UT (3x3)
32-MLPQ (5x5)