SC419ULTRT
SC419ULTRT
Obsolete
Description:  IC REG CTRLR BUCK 20MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC419ULTRT Datasheet
History Price: Obsolete
In Stock: 43600
SC419ULTRT vs SC450ITSTRT
Series
EcoSpeed, SmartDrive
PowerStep IV
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
3V ~ 28V
3V ~ 30V
Frequency - Switching
Up to 1MHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
Yes
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Current Limit, Enable, On Time Control, Power Good
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
20-MLPQ-UT (3x3)
38-TSSOP