SC4211STRT
SC4211STRT
Obsolete
Description:  IC REG LIN POS ADJ 1A 8SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC4211STRT Datasheet
History Price: Obsolete
In Stock: 11600
SC4211STRT vs SC4215ISTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Adjustable (Fixed)
Number of Regulators
1
1
Voltage - Input (Max)
6V
5.5V
Voltage - Output (Min/Fixed)
0.5V
0.8V (0.8V, 2.5V)
Voltage - Output (Max)
5.5V
5V
Voltage Dropout (Max)
0.5V @ 1A
0.6V @ 2A
Current - Output
1A
2A
Current - Quiescent (Iq)
50 μA
50 μA
Current - Supply (Max)
3 mA
1.75 mA
PSRR
-
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC, EDP
8-SOIC, EDP