SC4213HSTRT
SC4213HSTRT
Obsolete
Description:  IC REG LIN POS ADJ 500MA 8SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC4213HSTRT Datasheet
History Price: Obsolete
In Stock: 43600
SC4213HSTRT vs SC4212BMLTRC
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Adjustable (Fixed)
Number of Regulators
1
1
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
0.5V (0.5V)
0.5V (0.5V)
Voltage - Output (Max)
5.875V
5V
Voltage Dropout (Max)
0.125V @ 500mA
0.15V @ 1A
Current - Output
500mA
1A
Current - Quiescent (Iq)
50 μA
50 μA
Current - Supply (Max)
3 mA
2 mA
PSRR
-
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-VDFN Exposed Pad
Supplier Device Package
8-SOIC
8-MLPD (3x3)