Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Semtech Corporation SC424MLTRT
SC424MLTRT
Obsolete
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG DL BUCK/LINEAR 28MLPQ
Manufacturer:
Semtech Corporation
Datasheet:
SC424MLTRT Datasheet
History Price: Obsolete
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC424MLTRT vs SC418ULTRT
Part No
SC424MLTRT
SC418ULTRT
Category
PMIC - Voltage Regulators - Linear - Switching
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Semtech Corporation
Semtech Corporation
Series
SmartDrive
EcoSpeed
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Topology
Step-Down (Buck) (1), Linear (LDO) (1)
Step-Down (Buck) (1), Linear (LDO) (1)
Number of Outputs
2
2
Frequency - Switching
200kHz ~ 1MHz
1MHz
Voltage/Current - Output 1
Adj to 0.75V, 6A
Controller
Voltage/Current - Output 2
5V, 150mA
0.75V ~ 5.25V, 200mA
Voltage/Current - Output 3
-
-
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
3V ~ 28V
3V ~ 28V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
28-MLPQ (4x4)
20-MLPQ-UT (3x3)