Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Semtech Corporation SC4503TSKTRT
SC4503TSKTRT
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST ADJ 1.4A TSOT23-5
Manufacturer:
Semtech Corporation
Datasheet:
SC4503TSKTRT Datasheet
History Price: Obsolete
In Stock: 24960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC4503TSKTRT vs SC4521SETRT
Part No
SC4503TSKTRT
SC4521SETRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
4.4V
Voltage - Input (Max)
20V
24V
Voltage - Output (Min/Fixed)
2.5V
0.8V
Voltage - Output (Max)
27V
20.4V
Current - Output
1.4A (Switch)
3A
Frequency - Switching
1.3MHz
600kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TSOT-23-5
8-SOIC, EDP