☰
SC4503TSKTRT
SC4503TSKTRT
Obsolete
Description:  IC REG BOOST ADJ 1.4A TSOT23-5
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 24960
SC4503TSKTRT vs SC4524CSETRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
3V
Voltage - Input (Max)
20V
28V
Voltage - Output (Min/Fixed)
2.5V
1V
Voltage - Output (Max)
27V
26.88V
Current - Output
1.4A (Switch)
2A
Frequency - Switching
1.3MHz
200kHz ~ 2MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TSOT-23-5
8-SOIC, EDP