SC4503TSKTRT
SC4503TSKTRT
Obsolete
Description:  IC REG BOOST ADJ 1.4A TSOT23-5
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 31200
SC4503TSKTRT vs SC4626FSKTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
2.9V
Voltage - Input (Max)
20V
5.5V
Voltage - Output (Min/Fixed)
2.5V
1.3V
Voltage - Output (Max)
27V
-
Current - Output
1.4A (Switch)
1A
Frequency - Switching
1.3MHz
2.5MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
SC-74A, SOT-753
Supplier Device Package
TSOT-23-5
SOT-23-5