SC4503WLTRT
SC4503WLTRT
Obsolete
Description:  IC REG BOOST ADJ 1.4A 8MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC4503WLTRT Datasheet
History Price: Obsolete
In Stock: 47600
SC4503WLTRT vs SC4525CSETRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
3V
Voltage - Input (Max)
20V
28V
Voltage - Output (Min/Fixed)
2.5V
1V
Voltage - Output (Max)
27V
26.88V
Current - Output
1.4A (Switch)
3A
Frequency - Switching
1.3MHz
200kHz ~ 2MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-MLPD-W (2x2)
8-SOIC, EDP