SC4503WLTRT
SC4503WLTRT
Obsolete
Description:  IC REG BOOST ADJ 1.4A 8MLPD
Manufacturer:  Semtech Corporation
Datasheet:   SC4503WLTRT Datasheet
History Price: Obsolete
In Stock: 47600
SC4503WLTRT vs SC4620MLTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
2.3V
Voltage - Input (Max)
20V
5.5V
Voltage - Output (Min/Fixed)
2.5V
0.5V
Voltage - Output (Max)
27V
5.5V
Current - Output
1.4A (Switch)
2.5A
Frequency - Switching
1.3MHz
200kHz ~ 2MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
8-MLPD-W (2x2)
20-MLPQ (4x4)