SC4505MLTRT
SC4505MLTRT
Obsolete
Description:  IC REG BOOST ADJ 700MA 16MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC4505MLTRT Datasheet
History Price: Obsolete
In Stock: 30400
SC4505MLTRT vs SC4525CSETRT-A0
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.6V
3V
Voltage - Input (Max)
12V
28V
Voltage - Output (Min/Fixed)
2.6V
1V
Voltage - Output (Max)
36V (Switch)
28V
Current - Output
700mA
3A
Frequency - Switching
1MHz
200kHz ~ 2MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-MLPQ (3x3)
8-SOIC