☰
SC4507TSKTRT
SC4507TSKTRT
Obsolete
Description:  IC REGULATOR BOOST TSOT23
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 47480
SC4507TSKTRT vs SC443ULTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
DC DC Regulator
Topology
-
Step-Up (Boost)
Internal Switch(s)
-
Yes
Number of Outputs
-
3
Voltage - Supply (Min)
-
4.5V
Voltage - Supply (Max)
-
27V
Voltage - Output
-
42V
Current - Output / Channel
-
30mA
Frequency
-
800kHz
Dimming
-
PWM
Applications
-
Backlight
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-UFQFN Exposed Pad
Supplier Device Package
-
16-MLPQ-UT (3x3)