Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Semtech Corporation SC450ITSTRT
SC450ITSTRT
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 38TSSOP
Manufacturer:
Semtech Corporation
Datasheet:
SC450ITSTRT Datasheet
History Price: Obsolete
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC450ITSTRT vs SC419ULTRT
Part No
SC450ITSTRT
SC419ULTRT
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
PowerStep IV
EcoSpeed, SmartDrive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
1
Output Phases
2
1
Voltage - Supply (Vcc/Vdd)
3V ~ 30V
3V ~ 28V
Frequency - Switching
-
Up to 1MHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Current Limit, Enable, On Time Control, Power Good
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
38-TSSOP
20-MLPQ-UT (3x3)