SC4517AIMSTRT
SC4517AIMSTRT
Obsolete
Description:  IC REG BUCK ADJ 1.5A 8MSOP
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 46800
SC4517AIMSTRT vs SC4624AMLTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
2.3V
Voltage - Input (Max)
16V
5.5V
Voltage - Output (Min/Fixed)
1.2V
0.5V
Voltage - Output (Max)
14.4V
5.5V
Current - Output
1.5A
4A
Frequency - Switching
1.25MHz
200kHz ~ 2MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
8-MSOP
20-MLPQ (4x4)