SC4519ASETRT
SC4519ASETRT
Obsolete
Description:  IC REG SW 600KHZ 3A STP DN 8SOIC
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 46000
SC4519ASETRT vs SC4505MLTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.4V
2.6V
Voltage - Input (Max)
24V
12V
Voltage - Output (Min/Fixed)
0.8V
2.6V
Voltage - Output (Max)
20.4V
36V (Switch)
Current - Output
3A
700mA
Frequency - Switching
600kHz
1MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
16-VFQFN Exposed Pad
Supplier Device Package
8-SOIC, EDP
16-MLPQ (3x3)