SC4519STRT
SC4519STRT
Obsolete
Description:  IC REG BUCK ADJUSTABLE 3A 8SOIC
Manufacturer:  Semtech Corporation
Datasheet:   SC4519STRT Datasheet
History Price: Obsolete
In Stock: 28800
SC4519STRT vs SC4624MLTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
2.3V
Voltage - Input (Max)
16V
5.5V
Voltage - Output (Min/Fixed)
1.2V
0.5V
Voltage - Output (Max)
13.6V
5.5V
Current - Output
3A
4A
Frequency - Switching
600kHz
200kHz ~ 2MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
8-SOIC, EDP
20-MLPQ (4x4)